Panasonic Res, 316R, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic ERJ3EKF3160V

Description
RES, 316R, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 316R, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 316R, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic - 08AC2651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
08AC2651
Res, 316R, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic 08AC2651
RES, 316R, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 316R, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 316R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
73AC7459
Res, 316R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 73AC7459
RES, 316R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 316R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:316ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AC2651
Product Name Res, 316R, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 316 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details