Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF3012V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0839 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0839
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0839
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1044
Res, 30K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1044
RES, 30K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 30K1, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:30.1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0839 12AC1044
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 30K1, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers