Panasonic Surface Mount Resistors ERJ3EKF3003V

Description
Panasonic ERJ3EKF3003V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287934
Surface Mount Resistors 287934
Panasonic ERJ3EKF3003V

Panasonic ERJ3EKF3003V

Supplier's Site
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8667
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8667
RES, 300K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8668
Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8668
RES, 300K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 300K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:300kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287934 85Y8667
Product Name Surface Mount Resistors Res, 300K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 300000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details