Panasonic Surface Mount Resistors ERJ3EKF3002V

Description
Panasonic ERJ3EKF3002V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF3002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287933
Surface Mount Resistors 287933
Panasonic ERJ3EKF3002V

Panasonic ERJ3EKF3002V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0836 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0836
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0836
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1041
Res, 30K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1041
RES, 30K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 30K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287933 63W0836 12AC1041
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 30K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 30000 ohms 30000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details