Panasonic Surface Mount Resistors ERJ3EKF27R0V

Description
Panasonic ERJ3EKF27R0V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF27R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755759
Surface Mount Resistors 1755759
Panasonic ERJ3EKF27R0V

Panasonic ERJ3EKF27R0V

Supplier's Site
Surface Mount Resistors - 1763578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763578
Surface Mount Resistors 1763578
Panasonic ERJ3EKF27R0V

Panasonic ERJ3EKF27R0V

Supplier's Site
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8645
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8645
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8646
Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8646
RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755759 1763578 85Y8645
Product Name Surface Mount Resistors Surface Mount Resistors Res, 27R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 27 ohms 27 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details