Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF2742V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0826 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0826
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0826
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1039
Res, 27K4, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1039
RES, 27K4, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 27K4, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:27.4kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0826 12AC1039
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 27K4, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers