Panasonic Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic ERJ3EKF2703V

Description
RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 98Y2203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
98Y2203
Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 98Y2203
RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ3EKF2703V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF2703V
Chip Resistor - Surface Mount ERJ3EKF2703V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ3EKF2703V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ3EKF2703V
Resistors - Chip Resistor - Surface Mount ERJ3EKF2703V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors
Product Number 98Y2203 ERJ3EKF2703V ERJ3EKF2703V
Product Name Res, 270K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 270000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567509 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details