Panasonic Surface Mount Resistors ERJ3EKF2702V

Description
Panasonic ERJ3EKF2702V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2702V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755758
Surface Mount Resistors 1755758
Panasonic ERJ3EKF2702V

Panasonic ERJ3EKF2702V

Supplier's Site
Surface Mount Resistors - 1763551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763551
Surface Mount Resistors 1763551
Panasonic ERJ3EKF2702V

Panasonic ERJ3EKF2702V

Supplier's Site
Res, 27K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8652
Res, 27K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8652
RES, 27K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF2702V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF2702V
Chip Resistor - Surface Mount ERJ3EKF2702V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1755758 1763551 85Y8652 ERJ3EKF2702V
Product Name Surface Mount Resistors Surface Mount Resistors Res, 27K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 27000 ohms 27000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details