Panasonic Surface Mount Resistors ERJ3EKF2700V

Description
Panasonic ERJ3EKF2700V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2700V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763525
Surface Mount Resistors 1763525
Panasonic ERJ3EKF2700V

Panasonic ERJ3EKF2700V

Supplier's Site
Surface Mount Resistors - 1755757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755757
Surface Mount Resistors 1755757
Panasonic ERJ3EKF2700V

Panasonic ERJ3EKF2700V

Supplier's Site
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8648
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8648
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1763525 85Y8648
Product Name Surface Mount Resistors Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details