Panasonic Surface Mount Resistors ERJ3EKF2671V

Description
Panasonic ERJ3EKF2671V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2671V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287921
Surface Mount Resistors 287921
Panasonic ERJ3EKF2671V

Panasonic ERJ3EKF2671V

Supplier's Site
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8643
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8643
RES, 2K67, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K67, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 46AC0708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
46AC0708
Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 46AC0708
RES, 2K67, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 2K67, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287921 85Y8643
Product Name Surface Mount Resistors Res, 2K67, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 2670 ohms 2670 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details