Panasonic Chip Resistor - Surface Mount - ERJ3EKF24R3V ERJ3EKF24R3V

Description
Manufacturer: Panasonic Win Source Part Number: 822749-ERJ3EKF24R3V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822749-ERJ3EKF24R3V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ3EKF24R3V
822749-ERJ3EKF24R3V
Chip Resistor - Surface Mount - ERJ3EKF24R3V 822749-ERJ3EKF24R3V
Manufacturer: Panasonic Win Source Part Number: 822749-ERJ3EKF24R3V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822749-ERJ3EKF24R3V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: ERJ3EKF24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF24R3V can be used for catalog matching and distributor lookup.

Product overview: ERJ3EKF24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF24R3V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 24R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
73AC7442
Res, 24R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 73AC7442
RES, 24R3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.3ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 24R3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:24.3ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 822749-ERJ3EKF24R3V 52-ERJ3EKF24R3V 73AC7442
Product Name Chip Resistor - Surface Mount - ERJ3EKF24R3V Resistor Res, 24R3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 24.3 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details