Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF2491V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0815 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0815
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0815
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1037
Res, 2K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1037
RES, 2K49, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 2K49, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:2.49kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0815 12AC1037
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 2K49, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details