Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF2400V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0809
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0809
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 240 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1034
Res, 240R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1034
RES, 240R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 240R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:240ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0809 12AC1034
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 240 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 240R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers