Panasonic Surface Mount Resistors ERJ3EKF2203V

Description
Panasonic ERJ3EKF2203V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755756
Surface Mount Resistors 1755756
Panasonic ERJ3EKF2203V

Panasonic ERJ3EKF2203V

Supplier's Site
Surface Mount Resistors - 1763509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763509
Surface Mount Resistors 1763509
Panasonic ERJ3EKF2203V

Panasonic ERJ3EKF2203V

Supplier's Site
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 96Y5739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
96Y5739
Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 96Y5739
RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755756 96Y5739
Product Name Surface Mount Resistors Res, 220K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details