Panasonic Surface Mount Resistors ERJ3EKF2202V

Description
Panasonic ERJ3EKF2202V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755755
Surface Mount Resistors 1755755
Panasonic ERJ3EKF2202V

Panasonic ERJ3EKF2202V

Supplier's Site
Surface Mount Resistors - 1763483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763483
Surface Mount Resistors 1763483
Panasonic ERJ3EKF2202V

Panasonic ERJ3EKF2202V

Supplier's Site
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8617
Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8617
RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755755 85Y8617
Product Name Surface Mount Resistors Res, 22K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details