Panasonic Surface Mount Resistors ERJ3EKF2201V

Description
Panasonic ERJ3EKF2201V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755754
Surface Mount Resistors 1755754
Panasonic ERJ3EKF2201V

Panasonic ERJ3EKF2201V

Supplier's Site
Surface Mount Resistors - 1763560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763560
Surface Mount Resistors 1763560
Panasonic ERJ3EKF2201V

Panasonic ERJ3EKF2201V

Supplier's Site
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8614
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8614
RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8615
Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8615
RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1755754 85Y8614
Product Name Surface Mount Resistors Res, 2K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers