Panasonic Res, 2M, 1%, Thick Film; Resistor Case Style Panasonic ERJ3EKF2004V

Description
RES, 2M, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2M, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2M, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9865 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, Thick Film; Resistor Case Style Panasonic
41AC9865
Res, 2M, 1%, Thick Film; Resistor Case Style Panasonic 41AC9865
RES, 2M, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2M, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9865
Product Name Res, 2M, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers