Panasonic Surface Mount Resistors ERJ3EKF2003V

Description
Panasonic ERJ3EKF2003V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763537
Surface Mount Resistors 1763537
Panasonic ERJ3EKF2003V

Panasonic ERJ3EKF2003V

Supplier's Site
Chip Resistor - Surface Mount - ERJ3EKF2003V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF2003V
Chip Resistor - Surface Mount ERJ3EKF2003V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0788
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0788
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1030
Res, 200K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1030
RES, 200K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1763537 ERJ3EKF2003V 63W0788 12AC1030
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 200K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details