Panasonic Surface Mount Resistors ERJ3EKF2002V

Description
Panasonic ERJ3EKF2002V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287623
Surface Mount Resistors 287623
Panasonic ERJ3EKF2002V

Panasonic ERJ3EKF2002V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0787
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0787
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 20 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1029
Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1029
RES, 20K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287623 63W0787 12AC1029
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 20 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 20K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Resistance Range 20000 ohms 20000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details