Panasonic Surface Mount Resistors ERJ3EKF2000V

Description
Panasonic ERJ3EKF2000V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF2000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755752
Surface Mount Resistors 1755752
Panasonic ERJ3EKF2000V

Panasonic ERJ3EKF2000V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0785
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0785
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1027
Res, 200R, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1027
RES, 200R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 200R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755752 63W0785 12AC1027
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 200R, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details