Panasonic Surface Mount Resistors ERJ3EKF1911V

Description
Panasonic ERJ3EKF1911V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1911V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287617
Surface Mount Resistors 287617
Panasonic ERJ3EKF1911V

Panasonic ERJ3EKF1911V

Supplier's Site
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8599
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8599
RES, 1K91, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K91, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 11AC3066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
11AC3066
Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 11AC3066
RES, 1K91, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K91, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.91kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287617 85Y8599
Product Name Surface Mount Resistors Res, 1K91, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1910 ohms 1910 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details