RES, 187K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 187K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:187kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 785294 | 85Y8594 |
| Product Name | Surface Mount Resistors | Res, 187K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film Resistor | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Tape & Reel | 0603 |
| Resistance Range | 187000 ohms | 187000 ohms |
| Power Rating | 0.1000 watts | 0.1000 watts |
| Standards and Certifications | RoHS | RoHS |