Panasonic Res, 18K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF1872V

Description
RES, 18K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 18K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1024
Res, 18K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1024
RES, 18K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 18K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1024
Product Name Res, 18K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 18700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers