Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF1822V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0777 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0777
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0777
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 18.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1023
Res, 18K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1023
RES, 18K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 18K2, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:18.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0777 12AC1023
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 18.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 18K2, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details