RES, 1M8, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Fixed Resistor, Metal Glaze/thic
Fixed Resistor, Metal Glaze/thic
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 41AC9864 | ERJ3EKF1804V | ERJ3EKF1804V |
| Product Name | Res, 1M8, 1%, Thick Film; Resistor Case Style Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0603 | ||
| Resistance Range | 1.80E6 ohms | ||
| Tolerance | 1 +/- % |