Panasonic Surface Mount Resistors ERJ3EKF1802V

Description
Panasonic ERJ3EKF1802V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763570
Surface Mount Resistors 1763570
Panasonic ERJ3EKF1802V

Panasonic ERJ3EKF1802V

Supplier's Site
Surface Mount Resistors - 1755748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755748
Surface Mount Resistors 1755748
Panasonic ERJ3EKF1802V

Panasonic ERJ3EKF1802V

Supplier's Site
Res, 18K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8589
Res, 18K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8589
RES, 18K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF1802V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF1802V
Chip Resistor - Surface Mount ERJ3EKF1802V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1763570 85Y8589 ERJ3EKF1802V
Product Name Surface Mount Resistors Res, 18K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers