Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 178 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF1783V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 178 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 178 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 178 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 178 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0774
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 178 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0774
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 178 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 178 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1022
Res, 178K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1022
RES, 178K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:178kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 178K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:178kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0774 12AC1022
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 178 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 178K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details