Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic ERJ3EKF1652V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0769 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0769
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0769
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 16.5 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1019
Res, 16K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1019
RES, 16K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 16K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:16.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF1652V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF1652V
Chip Resistor - Surface Mount ERJ3EKF1652V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 63W0769 12AC1019 ERJ3EKF1652V
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 16.5 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 16K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details