Panasonic Res, 1K65, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF1651V

Description
RES, 1K65, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Description
RES, 1K65, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1018
Res, 1K65, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1018
RES, 1K65, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 1K65, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.65kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1018
Product Name Res, 1K65, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details