Panasonic Res, 1M6, 1%, Thick Film; Resistor Case Style Panasonic ERJ3EKF1604V

Description
RES, 1M6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1M6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M6, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M6, 1%, Thick Film; Resistor Case Style Panasonic
41AC9863
Res, 1M6, 1%, Thick Film; Resistor Case Style Panasonic 41AC9863
RES, 1M6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M6, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 1M6, 1%, 0603; Resistor Case Style Panasonic - 28AK9431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 1M6, 1%, 0603; Resistor Case Style Panasonic
28AK9431
Res, Aec-Q200, Thick Film, 1M6, 1%, 0603; Resistor Case Style Panasonic 28AK9431
RES, AEC-Q200, THICK FILM, 1M6, 1%, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 1M6, 1%, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:1.6Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9863 28AK9431
Product Name Res, 1M6, 1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 1M6, 1%, 0603; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 1.60E6 ohms 1.60E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers