Panasonic Surface Mount Resistors ERJ3EKF1503V

Description
Panasonic ERJ3EKF1503V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1503V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763553
Surface Mount Resistors 1763553
Panasonic ERJ3EKF1503V

Panasonic ERJ3EKF1503V

Supplier's Site
Surface Mount Resistors - 1755747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755747
Surface Mount Resistors 1755747
Panasonic ERJ3EKF1503V

Panasonic ERJ3EKF1503V

Supplier's Site
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8558
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8558
RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 12AC9612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
12AC9612
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 12AC9612
RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1763553 1755747 85Y8558
Product Name Surface Mount Resistors Surface Mount Resistors Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 150000 ohms 150000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details