Panasonic Automotive SMD 0.1W 10W Resistor ERJ3EKF1502V

Description
Res Thick Film 0603 15K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD Automotive T/R Product overview: ERJ3EKF1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0603 15K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD Automotive T/R Product overview: ERJ3EKF1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF1502V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 10W Resistor - 52-ERJ3EKF1502V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERJ3EKF1502V
Automotive SMD 0.1W 10W Resistor 52-ERJ3EKF1502V
Res Thick Film 0603 15K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD Automotive T/R Product overview: ERJ3EKF1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF1502V can be used for catalog matching and distributor lookup.

Res Thick Film 0603 15K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD Automotive T/R Product overview: ERJ3EKF1502V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ3EKF1502V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 1755746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755746
Surface Mount Resistors 1755746
Panasonic ERJ3EKF1502V

Panasonic ERJ3EKF1502V

Supplier's Site
Surface Mount Resistors - 1763528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763528
Surface Mount Resistors 1763528
Panasonic ERJ3EKF1502V

Panasonic ERJ3EKF1502V

Supplier's Site
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8557
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8557
RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8556
Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8556
RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ3EKF1502V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ3EKF1502V
Chip Resistor - Surface Mount ERJ3EKF1502V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ3EKF1502V 1755746 1763528 85Y8557 ERJ3EKF1502V
Product Name Automotive SMD 0.1W 10W Resistor Surface Mount Resistors Surface Mount Resistors Res, 15K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details