Panasonic Surface Mount Resistors ERJ3EKF1500V

Description
Panasonic ERJ3EKF1500V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277858
Surface Mount Resistors 277858
Panasonic ERJ3EKF1500V

Panasonic ERJ3EKF1500V

Supplier's Site
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8553
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8553
RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 06AC5977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
06AC5977
Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 06AC5977
RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277858 85Y8553
Product Name Surface Mount Resistors Res, 150R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 150 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details