Panasonic Res, 14K3, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic ERJ3EKF1432V

Description
RES, 14K3, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 14K3, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 14K3, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic - 33AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
33AC5034
Res, 14K3, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic 33AC5034
RES, 14K3, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 14K3, 1%, 100MW, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AC5034
Product Name Res, 14K3, 1%, 100Mw, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 14300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details