Panasonic Res, 137K, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF1373V

Description
RES, 137K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Description
RES, 137K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1016
Res, 137K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1016
RES, 137K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 137K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:137kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1016
Product Name Res, 137K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 137000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers