Panasonic Res, 13K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF1372V

Description
RES, 13K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1015
Res, 13K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1015
RES, 13K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 13K7, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13.7kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1015
Product Name Res, 13K7, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details