Panasonic Surface Mount Resistors ERJ3EKF1331V

Description
Panasonic ERJ3EKF1331V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1331V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277852
Surface Mount Resistors 277852
Panasonic ERJ3EKF1331V

Panasonic ERJ3EKF1331V

Supplier's Site
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 29AH5175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
29AH5175
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 29AH5175
RES, 1K33, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K33, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8538
Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8538
RES, 1K33, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K33, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277852 29AH5175
Product Name Surface Mount Resistors Res, 1K33, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1330 ohms 1330 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details