Panasonic Surface Mount Resistors ERJ3EKF1302V

Description
Panasonic ERJ3EKF1302V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1302V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755742
Surface Mount Resistors 1755742
Panasonic ERJ3EKF1302V

Panasonic ERJ3EKF1302V

Supplier's Site
Surface Mount Resistors - 1763529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763529
Surface Mount Resistors 1763529
Panasonic ERJ3EKF1302V

Panasonic ERJ3EKF1302V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic - 63W0752 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic
63W0752
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic 63W0752
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1013
Res, 13K, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1013
RES, 13K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 13K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:13kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755742 63W0752 12AC1013
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Panasonic Res, 13K, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details