Panasonic Surface Mount Resistors ERJ3EKF1271V

Description
Panasonic ERJ3EKF1271V
Request a Quote
Description
Panasonic ERJ3EKF1271V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277849
Surface Mount Resistors 277849
Panasonic ERJ3EKF1271V

Panasonic ERJ3EKF1271V

Supplier's Site
Res, 1K27, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 73AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
73AC7401
Res, 1K27, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 73AC7401
RES, 1K27, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.27kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K27, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.27kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277849 73AC7401
Product Name Surface Mount Resistors Res, 1K27, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 1270 ohms 1270 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details