Panasonic Res, 1M2, 1%, Thick Film; Resistor Case Style Panasonic ERJ3EKF1204V

Description
RES, 1M2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1M2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M2, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 1%, Thick Film; Resistor Case Style Panasonic
41AC9861
Res, 1M2, 1%, Thick Film; Resistor Case Style Panasonic 41AC9861
RES, 1M2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M2, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9861
Product Name Res, 1M2, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1.20E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details