Panasonic Surface Mount Resistors ERJ3EKF1201V

Description
Panasonic ERJ3EKF1201V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1755736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755736
Surface Mount Resistors 1755736
Panasonic ERJ3EKF1201V

Panasonic ERJ3EKF1201V

Supplier's Site
Surface Mount Resistors - 1763555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763555
Surface Mount Resistors 1763555
Panasonic ERJ3EKF1201V

Panasonic ERJ3EKF1201V

Supplier's Site
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8527
Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8527
RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1755736 1763555 85Y8527
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K2, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details