Panasonic Res, 11R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic ERJ3EKF11R8V

Description
RES, 11R8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.8ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 11R8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.8ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 11R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8515
Res, 11R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8515
RES, 11R8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.8ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 11R8, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.8ohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y8515
Product Name Res, 11R8, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 11.8 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers