Panasonic Surface Mount Resistors ERJ3EKF1183V

Description
Panasonic ERJ3EKF1183V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1183V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277839
Surface Mount Resistors 277839
Panasonic ERJ3EKF1183V

Panasonic ERJ3EKF1183V

Supplier's Site
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8520
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8520
RES, 118K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 118K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 01AC1803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
01AC1803
Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 01AC1803
RES, 118K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 118K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:118kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277839 85Y8520
Product Name Surface Mount Resistors Res, 118K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 118000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details