Panasonic Surface Mount Resistors ERJ3EKF1153V

Description
Panasonic ERJ3EKF1153V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1153V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277836
Surface Mount Resistors 277836
Panasonic ERJ3EKF1153V

Panasonic ERJ3EKF1153V

Supplier's Site
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8517
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8517
RES, 115K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 115K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 29AH5172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
29AH5172
Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 29AH5172
RES, 115K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 115K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:115kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277836 85Y8517
Product Name Surface Mount Resistors Res, 115K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0022 ohms 115000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details