Panasonic Res, 11K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic ERJ3EKF1152V

Description
RES, 11K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:11.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:11.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic - 12AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
12AC1010
Res, 11K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic 12AC1010
RES, 11K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:11.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 11K5, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:11.5kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1010
Product Name Res, 11K5, 1%, 0.1W, 0603; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details