Panasonic Res, 1M1, 1%, Thick Film; Resistor Case Style Panasonic ERJ3EKF1104V

Description
RES, 1M1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1M1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M1, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 1%, Thick Film; Resistor Case Style Panasonic
41AC9860
Res, 1M1, 1%, Thick Film; Resistor Case Style Panasonic 41AC9860
RES, 1M1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1M1, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.1Mohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9860
Product Name Res, 1M1, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1.10E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details