Panasonic Surface Mount Resistors ERJ3EKF1001V

Description
Panasonic ERJ3EKF1001V
Request a Quote Datasheet
Description
Panasonic ERJ3EKF1001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1051155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1051155
Surface Mount Resistors 1051155
Panasonic ERJ3EKF1001V

Panasonic ERJ3EKF1001V

Supplier's Site
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8498
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8498
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y8499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
85Y8499
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic 85Y8499
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJ3EK Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1051155 85Y8498
Product Name Surface Mount Resistors Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details