Panasonic Surface Mount Resistors ERJ3BWFR050V

Description
ERJ Current Sensing Resistors 0603 0.05R
Request a Quote Datasheet
Description
ERJ Current Sensing Resistors 0603 0.05R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2431901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2431901P
Surface Mount Resistors 2431901P
ERJ Current Sensing Resistors 0603 0.05R

ERJ Current Sensing Resistors 0603 0.05R

Supplier's Site
Surface Mount Resistors - 2431901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2431901
Surface Mount Resistors 2431901
ERJ Current Sensing Resistors 0603 0.05R

ERJ Current Sensing Resistors 0603 0.05R

Supplier's Site
Surface Mount Resistors - 2431900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2431900
Surface Mount Resistors 2431900
ERJ Current Sensing Resistors 0603 0.05R

ERJ Current Sensing Resistors 0603 0.05R

Supplier's Site
Current Sense Res, 0R05, 1%, 330 Mw; Resistance Panasonic - 85Y8490 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 330 Mw; Resistance Panasonic
85Y8490
Current Sense Res, 0R05, 1%, 330 Mw; Resistance Panasonic 85Y8490
CURRENT SENSE RES, 0R05, 1%, 330 MW; Resistance:0.05ohm; Product Range:ERJ3BW Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 330 MW; Resistance:0.05ohm; Product Range:ERJ3BW Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2431901P 85Y8490
Product Name Surface Mount Resistors Current Sense Res, 0R05, 1%, 330 Mw; Resistance Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.0500 ohms 0.0500 ohms
Power Rating 0.3000 watts 0.3300 watts
Standards and Certifications RoHS; AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details