Panasonic Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Panasonic ERJ3BSFR20V

Description
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Panasonic - 12AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Panasonic
12AC1008
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Panasonic 12AC1008
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic - 63W0713 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
63W0713
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic 63W0713
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.2 ohm, 200 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.2 ohm, 200 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1008 63W0713
Product Name Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.2 Ohm, 200 Mw, 1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details