Panasonic Current Sense Res, 0R16, 1%, 250 Mw; Resistance Panasonic ERJ3BSFR16V

Description
CURRENT SENSE RES, 0R16, 1%, 250 MW; Resistance:0.16ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R16, 1%, 250 MW; Resistance:0.16ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R16, 1%, 250 Mw; Resistance Panasonic - 85Y8488 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 250 Mw; Resistance Panasonic
85Y8488
Current Sense Res, 0R16, 1%, 250 Mw; Resistance Panasonic 85Y8488
CURRENT SENSE RES, 0R16, 1%, 250 MW; Resistance:0.16ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 250 MW; Resistance:0.16ohm; Product Range:ERJ3BS Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y8488
Product Name Current Sense Res, 0R16, 1%, 250 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details